Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
EASYRF
ERF6004 -- ERF6004, SMA PCB MOUNT CONNECTOR M TO M R/A 90DEG;
easyRF
ERF6004, SMA PCB Mount Connector M to M R/A 90deg;
ERF6004
Description
ERF6004, SMA PCB Mount Connector M to M R/A 90deg;
TOP-electronics USA
Done
Datasheet
Description
ERF6004, SMA PCB Mount Connector M to M R/A 90deg;
Datasheet
Suppliers
Company
Product
Description
Supplier Links
TOP-electronics USA
Tucson, AZ, United States
ERF6004, SMA PCB Mount Connector M to M R/A 90deg;
17476
ERF6004, SMA PCB Mount Connector M to M R/A 90deg;
17476
ERF6004, SMA PCB Mount Connector M to M R/A 90deg;
ERF6004, SMA PCB Mount Connector M to M R/A 90deg;
Supplier's Site
Datasheet
Technical Specifications
TOP-electronics USA
Product Category
Electrical Connectors
Product Number
17476
Product Name
ERF6004, SMA PCB Mount Connector M to M R/A 90deg;
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
D-Sub Connector Assemblies
A29865-001
Specs
Connector Type
Board Mount Connector; D-Sub Connector
Geometry
Right Angle
Mounting
Surface Mount, Right Angle
View Details
Anderson Power Products
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG
1340G2
Specs
Contact Size (AWG)
16 AWG
View Details
4
suppliers
PIC Wire & Cable
75 OHM Connectors BNC Bulkhead Jack
190928
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
SCHURTER Inc
Msm22 Nx Cs 05A Ai 0Gn Schurter
1241.7036.1122065B
View Details