easyRF ERF6002, U.FL-R-SMT-1(10) connector, Hirose ERF6002

Description
ERF6002 u.FL-R-SMT-1 connector Connector Style: U.FL Connector Type: Jack, Male Pin Contact Termination: Solder Shield Termination: Solder Impedance: 50 Ohm Mounting Type: Surface Mount Cable Group: Fastening Type: Snap-On Frequency - Max: 6GHz Features: Housing Color: Silver Ingress Protection: Body Material: Phosphor Bronze Body Finish: Silver Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Liquid Crystal Polymer (LCP) Voltage Rating: Operating Temperature: -40°C ~ 90°C - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet
Description
ERF6002 u.FL-R-SMT-1 connector Connector Style: U.FL Connector Type: Jack, Male Pin Contact Termination: Solder Shield Termination: Solder Impedance: 50 Ohm Mounting Type: Surface Mount Cable Group: Fastening Type: Snap-On Frequency - Max: 6GHz Features: Housing Color: Silver Ingress Protection: Body Material: Phosphor Bronze Body Finish: Silver Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Liquid Crystal Polymer (LCP) Voltage Rating: Operating Temperature: -40°C ~ 90°C - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF6002, U.FL-R-SMT-1(10) connector, Hirose - 17194 - TOP-electronics USA
Tucson, AZ, United States
ERF6002, U.FL-R-SMT-1(10) connector, Hirose
17194
ERF6002, U.FL-R-SMT-1(10) connector, Hirose 17194
ERF6002 u.FL-R-SMT-1 connector Connector Style: U.FL Connector Type: Jack, Male Pin Contact Termination: Solder Shield Termination: Solder Impedance: 50 Ohm Mounting Type: Surface Mount Cable Group: Fastening Type: Snap-On Frequency - Max: 6GHz Features: Housing Color: Silver Ingress Protection: Body Material: Phosphor Bronze Body Finish: Silver Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Liquid Crystal Polymer (LCP) Voltage Rating: Operating Temperature: -40°C ~ 90°C - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

ERF6002
u.FL-R-SMT-1 connector
Connector Style: U.FL
Connector Type: Jack, Male Pin
Contact Termination: Solder
Shield Termination: Solder
Impedance: 50 Ohm
Mounting Type: Surface Mount
Cable Group:
Fastening Type: Snap-On
Frequency - Max: 6GHz
Features:
Housing Color: Silver
Ingress Protection:
Body Material: Phosphor Bronze
Body Finish: Silver
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Liquid Crystal Polymer (LCP)
Voltage Rating:
Operating Temperature: -40°C ~ 90°C
- easyRF Antenna Europe product -
easyRF delivers easy-to-use products
IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Electrical Connectors
Product Number 17194
Product Name ERF6002, U.FL-R-SMT-1(10) connector, Hirose
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-F5AC1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAEE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details