easyRF ERF6001, SMA PCB Mount Con. Straight Jack 50Ohm ERF6001

Description
ERF6001 SMA PCB Mount Connector Straight Jack Connector Style: SMA Connector Type: Jack, Female Socket Contact Termination: Solder Shield Termination: Solder Impedance: 50 Ohm Mounting Type: Surface Mount, Through Hole Cable Group: Fastening Type: Threaded Frequency - Max: 18GHz Features: Housing Color: Gold Ingress Protection: Body Material: Brass Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Voltage Rating: Operating Temperature: -65°C ~ 165°C - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet
Description
ERF6001 SMA PCB Mount Connector Straight Jack Connector Style: SMA Connector Type: Jack, Female Socket Contact Termination: Solder Shield Termination: Solder Impedance: 50 Ohm Mounting Type: Surface Mount, Through Hole Cable Group: Fastening Type: Threaded Frequency - Max: 18GHz Features: Housing Color: Gold Ingress Protection: Body Material: Brass Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Voltage Rating: Operating Temperature: -65°C ~ 165°C - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF6001, SMA PCB Mount Con. Straight Jack 50Ohm - 17193 - TOP-electronics USA
Tucson, AZ, United States
ERF6001, SMA PCB Mount Con. Straight Jack 50Ohm
17193
ERF6001, SMA PCB Mount Con. Straight Jack 50Ohm 17193
ERF6001 SMA PCB Mount Connector Straight Jack Connector Style: SMA Connector Type: Jack, Female Socket Contact Termination: Solder Shield Termination: Solder Impedance: 50 Ohm Mounting Type: Surface Mount, Through Hole Cable Group: Fastening Type: Threaded Frequency - Max: 18GHz Features: Housing Color: Gold Ingress Protection: Body Material: Brass Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Voltage Rating: Operating Temperature: -65°C ~ 165°C - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

ERF6001
SMA PCB Mount Connector Straight Jack
Connector Style: SMA
Connector Type: Jack, Female Socket
Contact Termination: Solder
Shield Termination: Solder
Impedance: 50 Ohm
Mounting Type: Surface Mount, Through Hole
Cable Group:
Fastening Type: Threaded
Frequency - Max: 18GHz
Features:
Housing Color: Gold
Ingress Protection:
Body Material: Brass
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Voltage Rating:
Operating Temperature: -65°C ~ 165°C
- easyRF Antenna Europe product -
easyRF delivers easy-to-use products
IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Electrical Connectors
Product Number 17193
Product Name ERF6001, SMA PCB Mount Con. Straight Jack 50Ohm
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details