easyRF ERF6000, SMA PCB Mount Connector R/A Jack, female ERF6000

Description
ERF6000 SMA PCB Mount Connector R/A Jack, Female. Connector Style: SMA Connector Type: Jack, Female Socket Contact Termination: Solder Shield Termination: Solder Impedance: 50 Ohm Mounting Type: Through Hole, Right Angle Cable Group: Fastening Type: Threaded Frequency - Max: 12.4GHz Features: Housing Color: Gold Ingress Protection: Body Material: Brass Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Voltage Rating: Operating Temperature: -65°C ~ 165°C - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet
Description
ERF6000 SMA PCB Mount Connector R/A Jack, Female. Connector Style: SMA Connector Type: Jack, Female Socket Contact Termination: Solder Shield Termination: Solder Impedance: 50 Ohm Mounting Type: Through Hole, Right Angle Cable Group: Fastening Type: Threaded Frequency - Max: 12.4GHz Features: Housing Color: Gold Ingress Protection: Body Material: Brass Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Voltage Rating: Operating Temperature: -65°C ~ 165°C - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF6000, SMA PCB Mount Connector R/A Jack, female - 17192 - TOP-electronics USA
Tucson, AZ, United States
ERF6000, SMA PCB Mount Connector R/A Jack, female
17192
ERF6000, SMA PCB Mount Connector R/A Jack, female 17192
ERF6000 SMA PCB Mount Connector R/A Jack, Female. Connector Style: SMA Connector Type: Jack, Female Socket Contact Termination: Solder Shield Termination: Solder Impedance: 50 Ohm Mounting Type: Through Hole, Right Angle Cable Group: Fastening Type: Threaded Frequency - Max: 12.4GHz Features: Housing Color: Gold Ingress Protection: Body Material: Brass Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Voltage Rating: Operating Temperature: -65°C ~ 165°C - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

ERF6000
SMA PCB Mount Connector R/A Jack, Female.
Connector Style: SMA
Connector Type: Jack, Female Socket
Contact Termination: Solder
Shield Termination: Solder
Impedance: 50 Ohm
Mounting Type: Through Hole, Right Angle
Cable Group:
Fastening Type: Threaded
Frequency - Max: 12.4GHz
Features:
Housing Color: Gold
Ingress Protection:
Body Material: Brass
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Voltage Rating:
Operating Temperature: -65°C ~ 165°C
- easyRF Antenna Europe product -
easyRF delivers easy-to-use products
IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Electrical Connectors
Product Number 17192
Product Name ERF6000, SMA PCB Mount Connector R/A Jack, female
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details