easyRF ERF4017-Quad, Quad band GSM antenna, 50cm cable, SMA M ERF4017

Description
ERF4017-Quad Quad band GSM antenna with RG174 cable 50cm with SMA M Connector. Patch Antenna - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet
Description
ERF4017-Quad Quad band GSM antenna with RG174 cable 50cm with SMA M Connector. Patch Antenna - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF4017-Quad, Quad band GSM antenna, 50cm cable, SMA M - 17195 - TOP-electronics USA
Tucson, AZ, United States
ERF4017-Quad, Quad band GSM antenna, 50cm cable, SMA M
17195
ERF4017-Quad, Quad band GSM antenna, 50cm cable, SMA M 17195
ERF4017-Quad Quad band GSM antenna with RG174 cable 50cm with SMA M Connector. Patch Antenna - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

ERF4017-Quad
Quad band GSM antenna with RG174 cable 50cm with SMA M Connector.
Patch Antenna
- easyRF Antenna Europe product -
easyRF delivers easy-to-use products
IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Antennas
Product Number 17195
Product Name ERF4017-Quad, Quad band GSM antenna, 50cm cable, SMA M
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details