easyRF ERF4012, GPS antenna, 5m cable RG174, SMA Male ERF4012

Description
ERF4012 GPS antenna with 5m cable RG174 with SMA Male Connector - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet
Description
ERF4012 GPS antenna with 5m cable RG174 with SMA Male Connector - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF4012, GPS antenna, 5m cable RG174, SMA Male - 17186 - TOP-electronics USA
Tucson, AZ, United States
ERF4012, GPS antenna, 5m cable RG174, SMA Male
17186
ERF4012, GPS antenna, 5m cable RG174, SMA Male 17186
ERF4012 GPS antenna with 5m cable RG174 with SMA Male Connector - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

ERF4012
GPS antenna with 5m cable RG174 with SMA Male Connector
- easyRF product -
easyRF delivers easy-to-use products
IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Antennas
Product Number 17186
Product Name ERF4012, GPS antenna, 5m cable RG174, SMA Male
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details