easyRF ERF4010-2400, 2.4GHz antenna, 9dBi, Dual Band, SMA M ERF4010-2400

Description
ERF4010-2400 9dBi Dual Band WiFi Antenna RP-SMA - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet
Description
ERF4010-2400 9dBi Dual Band WiFi Antenna RP-SMA - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF4010-2400, 2.4GHz antenna, 9dBi, Dual Band, SMA M - 17183 - TOP-electronics USA
Tucson, AZ, United States
ERF4010-2400, 2.4GHz antenna, 9dBi, Dual Band, SMA M
17183
ERF4010-2400, 2.4GHz antenna, 9dBi, Dual Band, SMA M 17183
ERF4010-2400 9dBi Dual Band WiFi Antenna RP-SMA - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

ERF4010-2400
9dBi Dual Band WiFi Antenna RP-SMA
- easyRF product -
easyRF delivers easy-to-use products
IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Antennas
Product Number 17183
Product Name ERF4010-2400, 2.4GHz antenna, 9dBi, Dual Band, SMA M
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers