easyRF ERF4001-2400, 2.4GHz antenna, panel mount, SMA Male ERF4001-2400

Description
ERF4001-2400, 2.4GHz antenna, panel mount, SMA Male 2.4GHz antenna panel mount with 200mm coax cable and SMA Male connector Electrical Properties: Frequency Band: 2.4 GHz Nominal Impedance: 50 ohm Polarization: Vertical V.S.W.R: 2.0:1 Mechanical Properties: Antenna Type: External Antenna Touch Type: Screw Type Connector Type: SMA 180°(Male) Antenna Dimensions: 55 mm ± 3 Antenna Cable Total Length: RG-316/200 mm ± 10 Operating Temperature Range: -20°C~+60°C Storage Temperature Range: -30°C~+70°C
Datasheet
Description
ERF4001-2400, 2.4GHz antenna, panel mount, SMA Male 2.4GHz antenna panel mount with 200mm coax cable and SMA Male connector Electrical Properties: Frequency Band: 2.4 GHz Nominal Impedance: 50 ohm Polarization: Vertical V.S.W.R: 2.0:1 Mechanical Properties: Antenna Type: External Antenna Touch Type: Screw Type Connector Type: SMA 180°(Male) Antenna Dimensions: 55 mm ± 3 Antenna Cable Total Length: RG-316/200 mm ± 10 Operating Temperature Range: -20°C~+60°C Storage Temperature Range: -30°C~+70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF4001-2400, 2.4GHz antenna, panel mount, SMA Male - 17801 - TOP-electronics USA
Tucson, AZ, United States
ERF4001-2400, 2.4GHz antenna, panel mount, SMA Male
17801
ERF4001-2400, 2.4GHz antenna, panel mount, SMA Male 17801
ERF4001-2400, 2.4GHz antenna, panel mount, SMA Male 2.4GHz antenna panel mount with 200mm coax cable and SMA Male connector Electrical Properties: Frequency Band: 2.4 GHz Nominal Impedance: 50 ohm Polarization: Vertical V.S.W.R: 2.0:1 Mechanical Properties: Antenna Type: External Antenna Touch Type: Screw Type Connector Type: SMA 180°(Male) Antenna Dimensions: 55 mm ± 3 Antenna Cable Total Length: RG-316/200 mm ± 10 Operating Temperature Range: -20°C~+60°C Storage Temperature Range: -30°C~+70°C

ERF4001-2400, 2.4GHz antenna, panel mount, SMA Male

2.4GHz antenna panel mount with 200mm coax cable and SMA Male connector

Electrical Properties:

  • Frequency Band: 2.4 GHz
  • Nominal Impedance: 50 ohm
  • Polarization: Vertical
  • V.S.W.R: 2.0:1

Mechanical Properties:

  • Antenna Type: External Antenna
  • Touch Type: Screw Type
  • Connector Type: SMA 180°(Male)
  • Antenna Dimensions: 55 mm ± 3
  • Antenna Cable Total Length: RG-316/200 mm ± 10
  • Operating Temperature Range: -20°C~+60°C
  • Storage Temperature Range: -30°C~+70°C
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Antennas
Product Number 17801
Product Name ERF4001-2400, 2.4GHz antenna, panel mount, SMA Male
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers