easyRF ERF4000-2400, 2.4GHz antenna with integrated SMA Male ERF4000-2400

Description
ERF4000-2400, Antenna for 2.4GHz with integrated SMA male connector 1.1 Electrical Properties Frequency Band: 2.4GHz Nominal Impedance: 50 ohm Polarization: Vertical V.S.W.R: 2.0:1 1.2 Mechanical Properties Antenna Type: External Antenna Touch Type: Screw Type Connector Type: SMA straight (Male) Antenna Dimensions: 55.9mm ±1 Antenna Color: Black Operating Temperature Range: -20°C~+60°C Storage Temperature Range: -30°C~+70°C
Datasheet
Description
ERF4000-2400, Antenna for 2.4GHz with integrated SMA male connector 1.1 Electrical Properties Frequency Band: 2.4GHz Nominal Impedance: 50 ohm Polarization: Vertical V.S.W.R: 2.0:1 1.2 Mechanical Properties Antenna Type: External Antenna Touch Type: Screw Type Connector Type: SMA straight (Male) Antenna Dimensions: 55.9mm ±1 Antenna Color: Black Operating Temperature Range: -20°C~+60°C Storage Temperature Range: -30°C~+70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF4000-2400, 2.4GHz antenna with integrated SMA Male - 17800 - TOP-electronics USA
Tucson, AZ, United States
ERF4000-2400, 2.4GHz antenna with integrated SMA Male
17800
ERF4000-2400, 2.4GHz antenna with integrated SMA Male 17800
ERF4000-2400, Antenna for 2.4GHz with integrated SMA male connector 1.1 Electrical Properties Frequency Band: 2.4GHz Nominal Impedance: 50 ohm Polarization: Vertical V.S.W.R: 2.0:1 1.2 Mechanical Properties Antenna Type: External Antenna Touch Type: Screw Type Connector Type: SMA straight (Male) Antenna Dimensions: 55.9mm ±1 Antenna Color: Black Operating Temperature Range: -20°C~+60°C Storage Temperature Range: -30°C~+70°C

ERF4000-2400, Antenna for 2.4GHz with integrated SMA male connector


1.1 Electrical Properties

  • Frequency Band: 2.4GHz
  • Nominal Impedance: 50 ohm
  • Polarization: Vertical
  • V.S.W.R: 2.0:1

1.2 Mechanical Properties

  • Antenna Type: External Antenna
  • Touch Type: Screw Type
  • Connector Type: SMA straight (Male)
  • Antenna Dimensions: 55.9mm ±1
  • Antenna Color: Black
  • Operating Temperature Range: -20°C~+60°C
  • Storage Temperature Range: -30°C~+70°C
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Antennas
Product Number 17800
Product Name ERF4000-2400, 2.4GHz antenna with integrated SMA Male
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers