easyRF ERF2001-868, ISM Transceiver, High-performance ERF2001

Description
ERF2001 High-performance, Low-current transceiver for 868 MHz RF specs - Frequency range 868MHz - Receive sensitivity = –126 dBm - +13 dBm max output power - +30 dBm Peripherals - Low active power consumption - 10 mA RX - 18 mA TX at +10 dBm - Ultra low current power down modes -> 30 nA shutdown, 50 nA standby Power - Power supply = 1.8 to 3.6 V - Antenna diversity and T/R switch control - Auto frequency control (AFC) - Automatic gain control (AGC) - Low battery detector - Temperature sensor - ETSI Class-I Operation with SAW Size - Size 16x16mm - Based on Si446 Datasheet is available, please contact us fore more information. - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet
Description
ERF2001 High-performance, Low-current transceiver for 868 MHz RF specs - Frequency range 868MHz - Receive sensitivity = –126 dBm - +13 dBm max output power - +30 dBm Peripherals - Low active power consumption - 10 mA RX - 18 mA TX at +10 dBm - Ultra low current power down modes -> 30 nA shutdown, 50 nA standby Power - Power supply = 1.8 to 3.6 V - Antenna diversity and T/R switch control - Auto frequency control (AFC) - Automatic gain control (AGC) - Low battery detector - Temperature sensor - ETSI Class-I Operation with SAW Size - Size 16x16mm - Based on Si446 Datasheet is available, please contact us fore more information. - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF2001-868, ISM Transceiver, High-performance - 17197 - TOP-electronics USA
Tucson, AZ, United States
ERF2001-868, ISM Transceiver, High-performance
17197
ERF2001-868, ISM Transceiver, High-performance 17197
ERF2001 High-performance, Low-current transceiver for 868 MHz RF specs - Frequency range 868MHz - Receive sensitivity = –126 dBm - +13 dBm max output power - +30 dBm Peripherals - Low active power consumption - 10 mA RX - 18 mA TX at +10 dBm - Ultra low current power down modes -> 30 nA shutdown, 50 nA standby Power - Power supply = 1.8 to 3.6 V - Antenna diversity and T/R switch control - Auto frequency control (AFC) - Automatic gain control (AGC) - Low battery detector - Temperature sensor - ETSI Class-I Operation with SAW Size - Size 16x16mm - Based on Si446 Datasheet is available, please contact us fore more information. - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

ERF2001
High-performance, Low-current transceiver for 868 MHz
RF specs
- Frequency range 868MHz
- Receive sensitivity = –126 dBm
- +13 dBm max output power
- +30 dBm
Peripherals
- Low active power consumption
- 10 mA RX
- 18 mA TX at +10 dBm
- Ultra low current power down modes
-> 30 nA shutdown, 50 nA standby
Power
- Power supply = 1.8 to 3.6 V
- Antenna diversity and T/R switch control
- Auto frequency control (AFC)
- Automatic gain control (AGC)
- Low battery detector
- Temperature sensor
- ETSI Class-I Operation with SAW
Size
- Size 16x16mm
- Based on Si446
Datasheet is available, please contact us fore more information.
- easyRF product -
easyRF delivers easy-to-use products
IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category RF Transceivers
Product Number 17197
Product Name ERF2001-868, ISM Transceiver, High-performance
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details