easyRF ERF2000-868, ISM Transceiver for 868 MHz ERF2000

Description
ERF2000 ISM Transceiver for 868 MHz RF specs - 868MHz Frequency Range - 121 dBm Sensitivity - 13 dBm max Output power range - Antenna diversity and TR switch control - Frequency hopping capability - Digital RSSI - up to 256kbps Data Rate - FSK, GFSK, and OOK modulation - Based on Si4431 from Silicon Labs Peripherals - Temperature sensor - 12-bit A/D converter - SPI interface Power - Power Supply = 1.8 to 3.6 V - Low battery detector - Low Power Consumption - 18.5 mA receive - 30 mA @ +13 dBm transmit - Ultra low power shutdown mode Size - Size: 16x16mm Datasheet is available, please contact us fore more information. - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet
Description
ERF2000 ISM Transceiver for 868 MHz RF specs - 868MHz Frequency Range - 121 dBm Sensitivity - 13 dBm max Output power range - Antenna diversity and TR switch control - Frequency hopping capability - Digital RSSI - up to 256kbps Data Rate - FSK, GFSK, and OOK modulation - Based on Si4431 from Silicon Labs Peripherals - Temperature sensor - 12-bit A/D converter - SPI interface Power - Power Supply = 1.8 to 3.6 V - Low battery detector - Low Power Consumption - 18.5 mA receive - 30 mA @ +13 dBm transmit - Ultra low power shutdown mode Size - Size: 16x16mm Datasheet is available, please contact us fore more information. - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF2000-868, ISM Transceiver for 868 MHz - 17198 - TOP-electronics USA
Tucson, AZ, United States
ERF2000-868, ISM Transceiver for 868 MHz
17198
ERF2000-868, ISM Transceiver for 868 MHz 17198
ERF2000 ISM Transceiver for 868 MHz RF specs - 868MHz Frequency Range - 121 dBm Sensitivity - 13 dBm max Output power range - Antenna diversity and TR switch control - Frequency hopping capability - Digital RSSI - up to 256kbps Data Rate - FSK, GFSK, and OOK modulation - Based on Si4431 from Silicon Labs Peripherals - Temperature sensor - 12-bit A/D converter - SPI interface Power - Power Supply = 1.8 to 3.6 V - Low battery detector - Low Power Consumption - 18.5 mA receive - 30 mA @ +13 dBm transmit - Ultra low power shutdown mode Size - Size: 16x16mm Datasheet is available, please contact us fore more information. - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

ERF2000
ISM Transceiver for 868 MHz
RF specs
- 868MHz Frequency Range
- 121 dBm Sensitivity
- 13 dBm max Output power range
- Antenna diversity and TR switch control
- Frequency hopping capability
- Digital RSSI
- up to 256kbps Data Rate
- FSK, GFSK, and OOK modulation
- Based on Si4431 from Silicon Labs
Peripherals
- Temperature sensor
- 12-bit A/D converter
- SPI interface
Power
- Power Supply = 1.8 to 3.6 V
- Low battery detector
- Low Power Consumption
- 18.5 mA receive
- 30 mA @ +13 dBm transmit
- Ultra low power shutdown mode
Size
- Size: 16x16mm
Datasheet is available, please contact us fore more information.
- easyRF product -
easyRF delivers easy-to-use products
IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category RF Transceivers
Product Number 17198
Product Name ERF2000-868, ISM Transceiver for 868 MHz
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details