Boca Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - D44C9 D44C9

Description
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1166181-D44C9 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1166181-D44C9 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - D44C9 - 1166181-D44C9 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - D44C9
1166181-D44C9
TRANSISTORS - Transistors (BJT) - Single - D44C9 1166181-D44C9
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1166181-D44C9 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Boca Semiconductor Corporation
Win Source Part Number: 1166181-D44C9
Manufacturer Homepage: www.bocasemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1166181-D44C9
Product Name TRANSISTORS - Transistors (BJT) - Single - D44C9
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIKW75N60CTE8188XKSA1 - Acme Chip Technology Co., Limited
Specs
Package Type Automotive
Packing Method Tube; Tube
Output Power 428 watts
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers