Boca Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N4234 2N4234

Description
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1123850-2N4234 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1123850-2N4234 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N4234 - 1123850-2N4234 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4234
1123850-2N4234
TRANSISTORS - Transistors (BJT) - Single - 2N4234 1123850-2N4234
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1123850-2N4234 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Boca Semiconductor Corporation
Win Source Part Number: 1123850-2N4234
Manufacturer Homepage: www.bocasemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1123850-2N4234
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N4234
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60V 43A MOSFET Transistor - 278-AUIRFS3806 - ERSAELECTRONICS PTE. LTD.
Specs
PD 71000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers