Boca Semiconductor Corp. TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N2646 2N2646

Description
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1123666-2N2646 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote
Description
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1123666-2N2646 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N2646 - 1123666-2N2646 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N2646
1123666-2N2646
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N2646 1123666-2N2646
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1123666-2N2646 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Boca Semiconductor Corporation
Win Source Part Number: 1123666-2N2646
Manufacturer Homepage: www.bocasemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1123666-2N2646
Product Name TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N2646
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2096PBF - 1006671-64-2096PBF - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
3 suppliers
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details