Sumitomo Corporation
shrink tube
V(600V) 3/4 BLACK SPL
Description
V(600V) 3/4 BLACK SPL
Request a Quote
Email Supplier
Description
V(600V) 3/4 BLACK SPL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
V(600V) 3/4 BLACK SPL |
|
Product Name
|
shrink tube |
|
Sleeving
|
Shrink Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details
Device Technologies, Inc.
Sleeving
Mesh / Braided Sleeving
Material
Halar®; Halar
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
Sleeving
Mesh / Braided Sleeving
Diameter
1.1 to 1.85 inch (28 to 47 mm)
Length
394 inch (10000 mm)
View Details