Sumitomo Machinery Corp. of America Vibration and Shock Dampening Shaft Coupling SF

Description
Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible Standard bore sizes up to 35 inches maximum Standard torque capacity up to 57M lb-in Spacer, mill type, vertical, rigid, shear-pin, limited end-play, spindle, sliding and brake wheel options available Contact your local sales office for more information Grid type Standard bore sizes up to 20 inches maximum Standard torque capacity up to 8.25M lb-in Contact your local sales office for more information Disc Type Lubricant Free Standard torque capacity up to 2.2M lb-in Standard bore sizes up to 11-3/8 inches Contact your local sales office for more information
Description
Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible Standard bore sizes up to 35 inches maximum Standard torque capacity up to 57M lb-in Spacer, mill type, vertical, rigid, shear-pin, limited end-play, spindle, sliding and brake wheel options available Contact your local sales office for more information Grid type Standard bore sizes up to 20 inches maximum Standard torque capacity up to 8.25M lb-in Contact your local sales office for more information Disc Type Lubricant Free Standard torque capacity up to 2.2M lb-in Standard bore sizes up to 11-3/8 inches Contact your local sales office for more information

Suppliers

Company
Product
Description
Supplier Links
Vibration and Shock Dampening Shaft Coupling - SF - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Vibration and Shock Dampening Shaft Coupling
SF
Vibration and Shock Dampening Shaft Coupling SF
Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible Standard bore sizes up to 35 inches maximum Standard torque capacity up to 57M lb-in Spacer, mill type, vertical, rigid, shear-pin, limited end-play, spindle, sliding and brake wheel options available Contact your local sales office for more information Grid type Standard bore sizes up to 20 inches maximum Standard torque capacity up to 8.25M lb-in Contact your local sales office for more information Disc Type Lubricant Free Standard torque capacity up to 2.2M lb-in Standard bore sizes up to 11-3/8 inches Contact your local sales office for more information

Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance.

Flexible


  • Standard bore sizes up to 35 inches maximum
  • Standard torque capacity up to 57M lb-in
  • Spacer, mill type, vertical, rigid, shear-pin, limited end-play, spindle, sliding and brake wheel options available
  • Contact your local sales office for more information

Grid type


  • Standard bore sizes up to 20 inches maximum
  • Standard torque capacity up to 8.25M lb-in
  • Contact your local sales office for more information

Disc Type


  • Lubricant Free
  • Standard torque capacity up to 2.2M lb-in
  • Standard bore sizes up to 11-3/8 inches
  • Contact your local sales office for more information
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America
Product Category Flexible Couplings
Product Number SF
Product Name Vibration and Shock Dampening Shaft Coupling
Coupling Type Flexible Link; Flexible Disc
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
Keyless Shaft Locking Assembly - LD200 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7087 to 3.15 inch (18 to 80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details