Judd Wire, Inc. Shld Flex Cable, 1Cond, 20Awg, Per Ft; Cable Shielding Judd Wire M27500-20SD1T23

Description
SHLD FLEX CABLE, 1COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:ETFE RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 1COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:ETFE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 1Cond, 20Awg, Per Ft; Cable Shielding Judd Wire - 21T3411 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 1Cond, 20Awg, Per Ft; Cable Shielding Judd Wire
21T3411
Shld Flex Cable, 1Cond, 20Awg, Per Ft; Cable Shielding Judd Wire 21T3411
SHLD FLEX CABLE, 1COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:ETFE RoHS Compliant: Yes

SHLD FLEX CABLE, 1COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:ETFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3411
Product Name Shld Flex Cable, 1Cond, 20Awg, Per Ft; Cable Shielding Judd Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details