Judd Wire, Inc. Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Judd Wire M22759/43-22-9

Description
HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Judd Wire - 21T3298 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Judd Wire
21T3298
Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Judd Wire 21T3298
HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3298
Product Name Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Judd Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Stability Cables - SP-24292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Plug socket with cable - KME-1-24-10-LED - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers