Judd Wire, Inc. Hook-Up Wire, 18Awg, White, Per Ft; Jacket Material Judd Wire M22759/43-18-9

Description
HOOK-UP WIRE, 18AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 30AWG; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 18AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 30AWG; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, White, Per Ft; Jacket Material Judd Wire - 21T3259 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, White, Per Ft; Jacket Material Judd Wire
21T3259
Hook-Up Wire, 18Awg, White, Per Ft; Jacket Material Judd Wire 21T3259
HOOK-UP WIRE, 18AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 30AWG; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 30AWG; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3259
Product Name Hook-Up Wire, 18Awg, White, Per Ft; Jacket Material Judd Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-10M-GY-1-2LP-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Cable Assembly - 6049A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details