Judd Wire, Inc. Hook-Up Wire, 16Awg, White, Per Ft; Jacket Material Judd Wire M22759/34-16-9

Description
HOOK-UP WIRE, 16AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, White, Per Ft; Jacket Material Judd Wire - 21T3113 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, White, Per Ft; Jacket Material Judd Wire
21T3113
Hook-Up Wire, 16Awg, White, Per Ft; Jacket Material Judd Wire 21T3113
HOOK-UP WIRE, 16AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3113
Product Name Hook-Up Wire, 16Awg, White, Per Ft; Jacket Material Judd Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details