Judd Wire, Inc. Hook-Up Wire, 24Awg, Red, Per Ft; Jacket Material Judd Wire M22759/32-24-2

Description
HOOK-UP WIRE, 24AWG, RED, PER FT; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 24AWG, RED, PER FT; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, Red, Per Ft; Jacket Material Judd Wire - 21T3059 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, Red, Per Ft; Jacket Material Judd Wire
21T3059
Hook-Up Wire, 24Awg, Red, Per Ft; Jacket Material Judd Wire 21T3059
HOOK-UP WIRE, 24AWG, RED, PER FT; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 24AWG, RED, PER FT; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3059
Product Name Hook-Up Wire, 24Awg, Red, Per Ft; Jacket Material Judd Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers