HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 21T3047 |
| Product Name | Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Judd Wire |
| Standards / Certifications | RoHS |