Judd Wire, Inc. Hook-Up Wire, 16Awg, Black, Per Ft; Jacket Material Judd Wire M22759/32-16-0

Description
HOOK-UP WIRE, 16AWG, BLACK, PER FT; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 16AWG, BLACK, PER FT; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Black, Per Ft; Jacket Material Judd Wire - 21T2955 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Black, Per Ft; Jacket Material Judd Wire
21T2955
Hook-Up Wire, 16Awg, Black, Per Ft; Jacket Material Judd Wire 21T2955
HOOK-UP WIRE, 16AWG, BLACK, PER FT; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, BLACK, PER FT; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T2955
Product Name Hook-Up Wire, 16Awg, Black, Per Ft; Jacket Material Judd Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details