Sumitomo Corporation Sumitube STS, L-C Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=L-C-4 - 100/pk L-C-4

Description
Sumitomo's Sumitube STS L-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = L-C-4, Convection Heated, Cd18 solder alloy, Sleeve size = 4, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : L-C-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : L-C Series SIZE : 4 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Cd18 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS L-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = L-C-4, Convection Heated, Cd18 solder alloy, Sleeve size = 4, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : L-C-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : L-C Series SIZE : 4 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Cd18 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, L-C Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=L-C-4 - 100/pk - SUML-C-4 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, L-C Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=L-C-4 - 100/pk
SUML-C-4
Sumitube STS, L-C Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=L-C-4 - 100/pk SUML-C-4
Sumitomo's Sumitube STS L-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = L-C-4, Convection Heated, Cd18 solder alloy, Sleeve size = 4, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : L-C-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : L-C Series SIZE : 4 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Cd18 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS L-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = L-C-4, Convection Heated, Cd18 solder alloy, Sleeve size = 4, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : L-C-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : L-C Series SIZE : 4 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Cd18 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUML-C-4
Product Name Sumitube STS, L-C Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=L-C-4 - 100/pk
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 036057-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Spiral Wrapping - 2044421 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details