Sumitomo Corporation Sumitube STS, L-C Series Solder Termination Sleeve, Sleeve Size = 3, SEIP=L-C-3 - 100/pk L-C-3

Description
Sumitomo's Sumitube STS L-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = L-C-3, Convection Heated, Cd18 solder alloy, Sleeve size = 3, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : L-C-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : L-C Series SIZE : 3 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Cd18 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS L-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = L-C-3, Convection Heated, Cd18 solder alloy, Sleeve size = 3, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : L-C-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : L-C Series SIZE : 3 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Cd18 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, L-C Series Solder Termination Sleeve, Sleeve Size = 3, SEIP=L-C-3 - 100/pk - SUML-C-3 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, L-C Series Solder Termination Sleeve, Sleeve Size = 3, SEIP=L-C-3 - 100/pk
SUML-C-3
Sumitube STS, L-C Series Solder Termination Sleeve, Sleeve Size = 3, SEIP=L-C-3 - 100/pk SUML-C-3
Sumitomo's Sumitube STS L-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = L-C-3, Convection Heated, Cd18 solder alloy, Sleeve size = 3, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : L-C-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : L-C Series SIZE : 3 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Cd18 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS L-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = L-C-3, Convection Heated, Cd18 solder alloy, Sleeve size = 3, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : L-C-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : L-C Series SIZE : 3 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Cd18 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUML-C-3
Product Name Sumitube STS, L-C Series Solder Termination Sleeve, Sleeve Size = 3, SEIP=L-C-3 - 100/pk
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details