Judd Wire, Inc. UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 7 Strand - gray H05790120802

Description
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 7 Strand - gray MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05790120802 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.062 NOMINAL OD (MM) : 1.58 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252
Description
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 7 Strand - gray MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05790120802 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.062 NOMINAL OD (MM) : 1.58 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

Suppliers

Company
Product
Description
Supplier Links
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 7 Strand - gray - KLT3266-22-7-8P - Lapp Tannehill
Savage, MN, United States
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 7 Strand - gray
KLT3266-22-7-8P
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 7 Strand - gray KLT3266-22-7-8P
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 7 Strand - gray MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05790120802 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.062 NOMINAL OD (MM) : 1.58 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 7 Strand - gray


MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05790120802 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.062 NOMINAL OD (MM) : 1.58 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3266-22-7-8P
Product Name UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 7 Strand - gray
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM CL 1252
Rated Voltage 300 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Hook Up Wire - 2441346 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details