Judd Wire, Inc. UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Pink H05780171202

Description
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Pink MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780171202 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Pink JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .060 NOMINAL OD (MM) : 1.52 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM
Description
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Pink MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780171202 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Pink JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .060 NOMINAL OD (MM) : 1.52 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Pink - KLT3265-20-19-PINK - Lapp Tannehill
Savage, MN, United States
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Pink
KLT3265-20-19-PINK
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Pink KLT3265-20-19-PINK
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Pink MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780171202 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Pink JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .060 NOMINAL OD (MM) : 1.52 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Pink


MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780171202 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Pink JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .060 NOMINAL OD (MM) : 1.52 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3265-20-19-PINK
Product Name UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Pink
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM
Rated Voltage 150 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Ultra-Flexible PVC Lead Wire - NUF 32-6550 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details