Judd Wire, Inc. UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Violet H05780170702

Description
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Violet MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780170702 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .060 NOMINAL OD (MM) : 1.52 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM
Description
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Violet MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780170702 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .060 NOMINAL OD (MM) : 1.52 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Violet - KLT3265-20-19-7 - Lapp Tannehill
Savage, MN, United States
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Violet
KLT3265-20-19-7
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Violet KLT3265-20-19-7
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Violet MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780170702 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .060 NOMINAL OD (MM) : 1.52 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Violet


MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780170702 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .060 NOMINAL OD (MM) : 1.52 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3265-20-19-7
Product Name UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Violet
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM
Rated Voltage 150 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 109454-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 765-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1113142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0378 inch (0.9600 mm)
Wire Insulation Polyamide
View Details