Judd Wire, Inc. UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Orange H05780170302

Description
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Orange MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780170302 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .060 NOMINAL OD (MM) : 1.52 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM
Description
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Orange MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780170302 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .060 NOMINAL OD (MM) : 1.52 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Orange - KLT3265-20-19-3 - Lapp Tannehill
Savage, MN, United States
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Orange
KLT3265-20-19-3
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Orange KLT3265-20-19-3
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Orange MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780170302 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .060 NOMINAL OD (MM) : 1.52 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Orange


MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780170302 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .060 NOMINAL OD (MM) : 1.52 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3265-20-19-3
Product Name UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 19 Strand - Orange
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM
Rated Voltage 150 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Hook Up Wire - 0345133001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details