Judd Wire, Inc. UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - White H05780130902

Description
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - White MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780130902 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .052 NOMINAL OD (MM) : 1.32 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM
Description
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - White MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780130902 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .052 NOMINAL OD (MM) : 1.32 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - White - KLT3265-22-19-9 - Lapp Tannehill
Savage, MN, United States
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - White
KLT3265-22-19-9
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - White KLT3265-22-19-9
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - White MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780130902 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .052 NOMINAL OD (MM) : 1.32 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - White


MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780130902 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .052 NOMINAL OD (MM) : 1.32 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3265-22-19-9
Product Name UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - White
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM
Rated Voltage 150 volts
Nominal Diameter 0.0520 inch (1.32 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details