Judd Wire, Inc. UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow H05780130402

Description
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780130402 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .052 NOMINAL OD (MM) : 1.32 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM
Description
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780130402 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .052 NOMINAL OD (MM) : 1.32 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow - KLT3265-22-19-4 - Lapp Tannehill
Savage, MN, United States
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow
KLT3265-22-19-4
UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow KLT3265-22-19-4
This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780130402 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .052 NOMINAL OD (MM) : 1.32 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

This UL 3265 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3265 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow


MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H05780130402 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : .052 NOMINAL OD (MM) : 1.32 TEMPERATURE : 125°C VOLTAGE : 150V CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3265-22-19-4
Product Name UL 3265 Cross-Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM
Rated Voltage 150 volts
Nominal Diameter 0.0520 inch (1.32 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Primary Wire - 0480183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details