Sumitomo Corporation Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-M-5 - 100/pk H-M-5

Description
Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-M-5, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 5 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : M83519/1 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-M-5, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 5 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : M83519/1 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-M-5 - 100/pk - SUMH-M-5 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-M-5 - 100/pk
SUMH-M-5
Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-M-5 - 100/pk SUMH-M-5
Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-M-5, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 5 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : M83519/1 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-M-5, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 5, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 5 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : M83519/1 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMH-M-5
Product Name Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-M-5 - 100/pk
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details