Sumitomo Corporation Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=H-M-2 - 100/pk H-M-2

Description
Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-M-2, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 2 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : M83519/1 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-M-2, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 2 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : M83519/1 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=H-M-2 - 100/pk - SUMH-M-2 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=H-M-2 - 100/pk
SUMH-M-2
Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=H-M-2 - 100/pk SUMH-M-2
Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-M-2, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 2 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : M83519/1 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-M-2, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 2, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 2 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : M83519/1 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMH-M-2
Product Name Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=H-M-2 - 100/pk
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Boots - 034353N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Spiral Wrapping - 185817 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 2 inch (50.8 mm)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details