Sumitomo Corporation Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-M-1 - 100/pk H-M-1

Description
Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-M-1, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : M83519/1 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-M-1, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : M83519/1 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-M-1 - 100/pk - SUMH-M-1 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-M-1 - 100/pk
SUMH-M-1
Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-M-1 - 100/pk SUMH-M-1
Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-M-1, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : M83519/1 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS H-M Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-M-1, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : M83519/1 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMH-M-1
Product Name Sumitube STS, H-M Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-M-1 - 100/pk
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-02-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details