Sumitomo Corporation Sumitube STS, H-I Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-I-5-3 - 100/pk H-I-5-3

Description
Sumitomo's Sumitube STS H-I Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-I-5-3, Infrared Heated, Sn63 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-I-5-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-I Series SIZE : 5 OPERATING TEMPERATURE : 150°C HEATING METHOD : Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS H-I Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-I-5-3, Infrared Heated, Sn63 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-I-5-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-I Series SIZE : 5 OPERATING TEMPERATURE : 150°C HEATING METHOD : Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, H-I Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-I-5-3 - 100/pk - SUMH-I-5-3 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, H-I Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-I-5-3 - 100/pk
SUMH-I-5-3
Sumitube STS, H-I Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-I-5-3 - 100/pk SUMH-I-5-3
Sumitomo's Sumitube STS H-I Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-I-5-3, Infrared Heated, Sn63 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-I-5-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-I Series SIZE : 5 OPERATING TEMPERATURE : 150°C HEATING METHOD : Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS H-I Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-I-5-3, Infrared Heated, Sn63 solder alloy, Sleeve size = 5, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-I-5-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-I Series SIZE : 5 OPERATING TEMPERATURE : 150°C HEATING METHOD : Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMH-I-5-3
Product Name Sumitube STS, H-I Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-I-5-3 - 100/pk
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Heat Shrink Boots - 042045-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Alfagomma® 0.75 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details