Sumitomo Corporation Sumitube STS, H-I Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=H-I-2-3 - 100/pk H-I-2-3

Description
Sumitomo's Sumitube STS H-I Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-I-2-3, Infrared Heated, Sn63 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-I-2-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-I Series SIZE : 2 OPERATING TEMPERATURE : 150°C HEATING METHOD : Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS H-I Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-I-2-3, Infrared Heated, Sn63 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-I-2-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-I Series SIZE : 2 OPERATING TEMPERATURE : 150°C HEATING METHOD : Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, H-I Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=H-I-2-3 - 100/pk - SUMH-I-2-3 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, H-I Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=H-I-2-3 - 100/pk
SUMH-I-2-3
Sumitube STS, H-I Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=H-I-2-3 - 100/pk SUMH-I-2-3
Sumitomo's Sumitube STS H-I Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-I-2-3, Infrared Heated, Sn63 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-I-2-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-I Series SIZE : 2 OPERATING TEMPERATURE : 150°C HEATING METHOD : Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS H-I Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-I-2-3, Infrared Heated, Sn63 solder alloy, Sleeve size = 2, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-I-2-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-I Series SIZE : 2 OPERATING TEMPERATURE : 150°C HEATING METHOD : Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMH-I-2-3
Product Name Sumitube STS, H-I Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=H-I-2-3 - 100/pk
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details