Sumitomo Corporation Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-HC-5 - 100/pk H-HC-5

Description
Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-HC-5, Convection Heated, Sn96 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 5 OPERATING TEMPERATURE : 175°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn96 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-HC-5, Convection Heated, Sn96 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 5 OPERATING TEMPERATURE : 175°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn96 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-HC-5 - 100/pk - SUMH-HC-5 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-HC-5 - 100/pk
SUMH-HC-5
Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-HC-5 - 100/pk SUMH-HC-5
Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-HC-5, Convection Heated, Sn96 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 5 OPERATING TEMPERATURE : 175°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn96 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-HC-5, Convection Heated, Sn96 solder alloy, Sleeve size = 5, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 5 OPERATING TEMPERATURE : 175°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn96 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMH-HC-5
Product Name Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=H-HC-5 - 100/pk
Operating Temperature 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Heat Shrink Tubing - 0619356008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
1.5000 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-06x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details