Sumitomo Corporation Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=H-HC-4 - 100/pk H-HC-4

Description
Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-HC-4, Convection Heated, Sn96 solder alloy, Sleeve size = 4, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 4 OPERATING TEMPERATURE : 175°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn96 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-HC-4, Convection Heated, Sn96 solder alloy, Sleeve size = 4, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 4 OPERATING TEMPERATURE : 175°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn96 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=H-HC-4 - 100/pk - SUMH-HC-4 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=H-HC-4 - 100/pk
SUMH-HC-4
Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=H-HC-4 - 100/pk SUMH-HC-4
Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-HC-4, Convection Heated, Sn96 solder alloy, Sleeve size = 4, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 4 OPERATING TEMPERATURE : 175°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn96 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-HC-4, Convection Heated, Sn96 solder alloy, Sleeve size = 4, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 4 OPERATING TEMPERATURE : 175°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn96 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMH-HC-4
Product Name Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=H-HC-4 - 100/pk
Operating Temperature 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details