Sumitomo Corporation Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-HC-1 - 100/pk H-HC-1

Description
Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-HC-1, Convection Heated, Sn96 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 1 OPERATING TEMPERATURE : 175°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn96 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-HC-1, Convection Heated, Sn96 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 1 OPERATING TEMPERATURE : 175°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn96 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-HC-1 - 100/pk - SUMH-HC-1 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-HC-1 - 100/pk
SUMH-HC-1
Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-HC-1 - 100/pk SUMH-HC-1
Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-HC-1, Convection Heated, Sn96 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 1 OPERATING TEMPERATURE : 175°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn96 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS H-H Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-HC-1, Convection Heated, Sn96 solder alloy, Sleeve size = 1, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 1 OPERATING TEMPERATURE : 175°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn96 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMH-HC-1
Product Name Sumitube STS, H-H Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-HC-1 - 100/pk
Operating Temperature 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Heat Shrink Boots - 087454-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Alfagomma® 0.51 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0134 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.5100 inch (12.95 mm)
View Details