Sumitomo Corporation Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=H-C5-20 - 100/pk H-C5-20

Description
Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C5-20, Convection Heated, Sn63 solder alloy, Sleeve size = 4, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C5-20 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 4 OPERATING TEMPERATURE : 150°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C5-20, Convection Heated, Sn63 solder alloy, Sleeve size = 4, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C5-20 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 4 OPERATING TEMPERATURE : 150°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=H-C5-20 - 100/pk - SUMH-C5-20 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=H-C5-20 - 100/pk
SUMH-C5-20
Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=H-C5-20 - 100/pk SUMH-C5-20
Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C5-20, Convection Heated, Sn63 solder alloy, Sleeve size = 4, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C5-20 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 4 OPERATING TEMPERATURE : 150°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C5-20, Convection Heated, Sn63 solder alloy, Sleeve size = 4, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C5-20 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 4 OPERATING TEMPERATURE : 150°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMH-C5-20
Product Name Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 4, SEIP=H-C5-20 - 100/pk
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/2-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details