Sumitomo Corporation Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-C4-1 - 100/pk H-C4-1

Description
Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C4-1, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C4-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1744 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C4-1, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C4-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1744 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-C4-1 - 100/pk - SUMH-C4-1 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-C4-1 - 100/pk
SUMH-C4-1
Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-C4-1 - 100/pk SUMH-C4-1
Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C4-1, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C4-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1744 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C4-1, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C4-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1744 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMH-C4-1
Product Name Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-C4-1 - 100/pk
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details