Sumitomo Corporation Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-C-1 - 100/pk H-C-1

Description
Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C-1, Convection Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C-1, Convection Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-C-1 - 100/pk - SUMH-C-1 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-C-1 - 100/pk
SUMH-C-1
Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-C-1 - 100/pk SUMH-C-1
Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C-1, Convection Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C-1, Convection Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Convection Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1745 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMH-C-1
Product Name Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=H-C-1 - 100/pk
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.38 inch (35 mm)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details