Sumitomo Machinery Corp. of America Gear Coupling GC

Description
Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible Standard bore sizes up to 35 inches maximum Standard torque capacity up to 57M lb-in Spacer, mill type, vertical, rigid, shear-pin, limited end-play, spindle, sliding and brake wheel options available Contact your local sales office for more information Grid type Standard bore sizes up to 20 inches maximum Standard torque capacity up to 8.25M lb-in Contact your local sales office for more information Disc Type Lubricant Free Standard torque capacity up to 2.2M lb-in Standard bore sizes up to 11-3/8 inches Contact your local sales office for more information
Description
Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible Standard bore sizes up to 35 inches maximum Standard torque capacity up to 57M lb-in Spacer, mill type, vertical, rigid, shear-pin, limited end-play, spindle, sliding and brake wheel options available Contact your local sales office for more information Grid type Standard bore sizes up to 20 inches maximum Standard torque capacity up to 8.25M lb-in Contact your local sales office for more information Disc Type Lubricant Free Standard torque capacity up to 2.2M lb-in Standard bore sizes up to 11-3/8 inches Contact your local sales office for more information

Suppliers

Company
Product
Description
Supplier Links
Gear Coupling - GC - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Gear Coupling
GC
Gear Coupling GC
Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible Standard bore sizes up to 35 inches maximum Standard torque capacity up to 57M lb-in Spacer, mill type, vertical, rigid, shear-pin, limited end-play, spindle, sliding and brake wheel options available Contact your local sales office for more information Grid type Standard bore sizes up to 20 inches maximum Standard torque capacity up to 8.25M lb-in Contact your local sales office for more information Disc Type Lubricant Free Standard torque capacity up to 2.2M lb-in Standard bore sizes up to 11-3/8 inches Contact your local sales office for more information

Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance.

Flexible


  • Standard bore sizes up to 35 inches maximum
  • Standard torque capacity up to 57M lb-in
  • Spacer, mill type, vertical, rigid, shear-pin, limited end-play, spindle, sliding and brake wheel options available
  • Contact your local sales office for more information

Grid type


  • Standard bore sizes up to 20 inches maximum
  • Standard torque capacity up to 8.25M lb-in
  • Contact your local sales office for more information

Disc Type


  • Lubricant Free
  • Standard torque capacity up to 2.2M lb-in
  • Standard bore sizes up to 11-3/8 inches
  • Contact your local sales office for more information
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America
Product Category Flexible Couplings
Product Number GC
Product Name Gear Coupling
Coupling Type Flexible Link; Gear / Multi-Jaw
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details