Sumitomo Corporation shrink tube DPX-1 50MM/.3M ADH TAPE

Description
DPX-1 50MM/.3M ADH TAPE
Request a Quote
Description
DPX-1 50MM/.3M ADH TAPE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
shrink tube - DPX-1 50MM/.3M ADH TAPE - Powell Electronics, Inc.
Swedesboro, NJ, United States
DPX-1 50MM/.3M ADH TAPE

DPX-1 50MM/.3M ADH TAPE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Protective Sleeving
Product Number DPX-1 50MM/.3M ADH TAPE
Product Name shrink tube
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Reducing sleeve - DARQ-R-A-S14-S10-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details