Sumitomo Machinery Corp. of America Zero Backlash Disk Coupling DC

Description
Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible Standard bore sizes up to 35 inches maximum Standard torque capacity up to 57M lb-in Spacer, mill type, vertical, rigid, shear-pin, limited end-play, spindle, sliding and brake wheel options available Contact your local sales office for more information Grid type Standard bore sizes up to 20 inches maximum Standard torque capacity up to 8.25M lb-in Contact your local sales office for more information Disc Type Lubricant Free Standard torque capacity up to 2.2M lb-in Standard bore sizes up to 11-3/8 inches Contact your local sales office for more information
Description
Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible Standard bore sizes up to 35 inches maximum Standard torque capacity up to 57M lb-in Spacer, mill type, vertical, rigid, shear-pin, limited end-play, spindle, sliding and brake wheel options available Contact your local sales office for more information Grid type Standard bore sizes up to 20 inches maximum Standard torque capacity up to 8.25M lb-in Contact your local sales office for more information Disc Type Lubricant Free Standard torque capacity up to 2.2M lb-in Standard bore sizes up to 11-3/8 inches Contact your local sales office for more information

Suppliers

Company
Product
Description
Supplier Links
Zero Backlash Disk Coupling - DC - Sumitomo Machinery Corp. of America
Chesapeake, VA, USA
Zero Backlash Disk Coupling
DC
Zero Backlash Disk Coupling DC
Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible Standard bore sizes up to 35 inches maximum Standard torque capacity up to 57M lb-in Spacer, mill type, vertical, rigid, shear-pin, limited end-play, spindle, sliding and brake wheel options available Contact your local sales office for more information Grid type Standard bore sizes up to 20 inches maximum Standard torque capacity up to 8.25M lb-in Contact your local sales office for more information Disc Type Lubricant Free Standard torque capacity up to 2.2M lb-in Standard bore sizes up to 11-3/8 inches Contact your local sales office for more information

Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance.

Flexible


  • Standard bore sizes up to 35 inches maximum
  • Standard torque capacity up to 57M lb-in
  • Spacer, mill type, vertical, rigid, shear-pin, limited end-play, spindle, sliding and brake wheel options available
  • Contact your local sales office for more information

Grid type


  • Standard bore sizes up to 20 inches maximum
  • Standard torque capacity up to 8.25M lb-in
  • Contact your local sales office for more information

Disc Type


  • Lubricant Free
  • Standard torque capacity up to 2.2M lb-in
  • Standard bore sizes up to 11-3/8 inches
  • Contact your local sales office for more information
Supplier's Site

Technical Specifications

  Sumitomo Machinery Corp. of America
Product Category Flexible Couplings
Product Number DC
Product Name Zero Backlash Disk Coupling
Coupling Type Flexible Link; Gear / Multi-Jaw; Steel Grid
Unlock Full Specs
to access all available technical data

Similar Products

OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details
Purchase With A 5Z15M332506 - A 5Z15M332506 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 34.96 In-lbs (40.31 kg-cm)
Coupling Length 1.12 inch (28.4 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details