Sumitomo Corporation Reducer CNVM03-6095YC-43

Description
SPEED REDUCER, 3PHASE 1/3HP, 230/460VAC 60HZ, 1710RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SPEED REDUCER, 3PHASE 1/3HP, 230/460VAC 60HZ, 1710RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 111484466 - Radwell International
Willingboro, NJ, United States
Reducer
111484466
Reducer 111484466
SPEED REDUCER, 3PHASE 1/3HP, 230/460VAC 60HZ, 1710RPM. FREE 2 YEAR RADWELL WARRANTY

SPEED REDUCER, 3PHASE 1/3HP, 230/460VAC 60HZ, 1710RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 111484466
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

CH Series Marine Gearbox -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 4 to 6.73 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
DATORKER ® Strain Wave Gearing Systems - DLC-CE Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details