Sumitomo Corporation Reducer CHV-6130G-87

Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, MOTOR SPEED REDUCER, HORIZONTAL OUTPUT SHAFT, V-FLANGE MOUNTING, 87:1 RATIO, FRAME 6130, METRIC DIN INPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, MOTOR SPEED REDUCER, HORIZONTAL OUTPUT SHAFT, V-FLANGE MOUNTING, 87:1 RATIO, FRAME 6130, METRIC DIN INPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 225598555 - Radwell International
Willingboro, NJ, United States
Reducer
225598555
Reducer 225598555
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, MOTOR SPEED REDUCER, HORIZONTAL OUTPUT SHAFT, V-FLANGE MOUNTING, 87:1 RATIO, FRAME 6130, METRIC DIN INPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED REDUCER, MOTOR SPEED REDUCER, HORIZONTAL OUTPUT SHAFT, V-FLANGE MOUNTING, 87:1 RATIO, FRAME 6130, METRIC DIN INPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 225598555
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-1093.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1094 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-152T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-152t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details