Sumitomo Corporation shrink tube B2 (Y/G)(2:1) 1/2 SPL

Description
B2 (Y/G)(2:1) 1/2 SPL
Request a Quote
Description
B2 (Y/G)(2:1) 1/2 SPL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
shrink tube - B2 (Y/G)(2:1) 1/2 SPL - Powell Electronics, Inc.
Swedesboro, NJ, United States
B2 (Y/G)(2:1) 1/2 SPL

B2 (Y/G)(2:1) 1/2 SPL

Buy Now
152-10010 B2 (Y/G)(2:1) 1/2 SPL - B2 (Y/G)(2:1) 1/2 SPL - Heilind Electronics, Inc.
Wilmington, MA, United States
152-10010 B2 (Y/G)(2:1) 1/2 SPL
B2 (Y/G)(2:1) 1/2 SPL
152-10010 B2 (Y/G)(2:1) 1/2 SPL B2 (Y/G)(2:1) 1/2 SPL
152-10010 B2 (Y/G)(2:1) 1/2 SPL

152-10010 B2 (Y/G)(2:1) 1/2 SPL

Buy Now

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number B2 (Y/G)(2:1) 1/2 SPL B2 (Y/G)(2:1) 1/2 SPL
Product Name shrink tube 152-10010 B2 (Y/G)(2:1) 1/2 SPL
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2.5625 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-16x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details