Sumitomo Electric Lightwave Corp. SHRNK TUB 3:1 RED 6X20MM B2 (3X) 6/2 RED 20MM

Description
SHRNK TUB 3:1 RED 6X20MM
Request a Quote
Description
SHRNK TUB 3:1 RED 6X20MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHRNK TUB 3:1 RED 6X20MM - B2 (3X) 6/2 RED 20MM - Heilind Electronics, Inc.
Wilmington, MA, United States
SHRNK TUB 3:1 RED 6X20MM
B2 (3X) 6/2 RED 20MM
SHRNK TUB 3:1 RED 6X20MM B2 (3X) 6/2 RED 20MM
SHRNK TUB 3:1 RED 6X20MM

SHRNK TUB 3:1 RED 6X20MM

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Protective Sleeving
Product Number B2 (3X) 6/2 RED 20MM
Product Name SHRNK TUB 3:1 RED 6X20MM
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Heat Shrink Tubing - 2269092 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.77 inch (45 mm)
View Details
2.50 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-75-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 2.5 inch (63.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details