Sumitomo Corporation Gear Head ANFX-P120N-1GL3-21

Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR REDUCER, MC DRIVE IB SERIES, 120 FRAME SIZE, SOLID SHAFT (KEYLESS), 3 MIN SPECIFICATION BACKLASH, 21:1 REDUCTION RATIO, .75 KW. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR REDUCER, MC DRIVE IB SERIES, 120 FRAME SIZE, SOLID SHAFT (KEYLESS), 3 MIN SPECIFICATION BACKLASH, 21:1 REDUCTION RATIO, .75 KW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 226940493 - Radwell International
Willingboro, NJ, United States
Gear Head
226940493
Gear Head 226940493
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR REDUCER, MC DRIVE IB SERIES, 120 FRAME SIZE, SOLID SHAFT (KEYLESS), 3 MIN SPECIFICATION BACKLASH, 21:1 REDUCTION RATIO, .75 KW. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLANETARY GEAR REDUCER, MC DRIVE IB SERIES, 120 FRAME SIZE, SOLID SHAFT (KEYLESS), 3 MIN SPECIFICATION BACKLASH, 21:1 REDUCTION RATIO, .75 KW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 226940493
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-405 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 405 (X : 1)
View Details
GB80 16:1 - GB8016 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
KHK CBX-191LB, L Type, Size 19, Style B, CBX Bevel Box - cbx-191lb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details